Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.21 |
6,500
|
Buy Now | |
Heilind Electronics | US$0.22 |
20,118
|
Buy Now | |
TE Store | US$0.31 |
15,548
|
Buy Now | |
Rapid Electronics | US$0.27 |
14,180
|
Buy Now | |
Newark Electronics | US$0.21 |
7,539
|
Buy Now | |
Chip One Stop | US$0.20 |
7,343
|
Buy Now | |
Farnell | US$0.17 |
7,250
|
Buy Now | |
element14 | US$0.25 |
7,250
|
Buy Now | |
Distrelec | US$0.18 |
6,837
|
Buy Now | |
Powell Electronics | US$0.17 |
4,667
|
Buy Now | |
Heilind Electronics Asia | US$0.22 |
4,023
|
Buy Now | |
RS Americas | US$0.18 |
357
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
Boersig | US$0.15 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 17.37mm, .684in |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Shape Description | RING-043 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 4 | Heilind Electronics |
PG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34141 | Internal Number: 34141 | TE Connectivity | TE Store |
TE 34141 Plasti-grip Terminal Ring M2.5 Stud Tin 22AWG Red | Rapid Electronics |
Terminal, Ring Tongue, #4, 16Awg, Red | Newark Electronics |
TERMINAL, RING, 22-16AWG | Farnell |
TE Connectivity PG R 22-16 COMM 22-18 MIL 4 Terminals RI | Distrelec |
Ring terminal, PLASTI-GRIP, red, M2.5 | RS |
Crimp Terminals PG R 22-16 COMM 22-18 MIL 4 | TE Connectivity 34141 | RS Americas |
Ring Tongue Terminal 16-22AWG 17.37mm 5.54mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 34141?
Additional datasheets, footprints and schematics for 34141 are listed on our Part Details page. You can also find images and similar parts to 34141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34141 fall under?
The 34141 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34141 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34141 you can contact the distributor directly for product support, shipping queries etc.
Is the 34141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34141 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 34141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34141 often in real-time on the comparison pages.
What if I can't find stock of 34141?
You can fill out our help required form which you can use to request a quote for 34141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.