Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034140-0,
539020-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.68
|
No stock
|
Buy Now | |
TE Store
from US$0.45
|
8,661
in stock
|
Buy Now | |
Conrad
from US$0.37
|
8,232
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
3,709
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,236
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Rapid Electronics
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 2.36mm, .093in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .684in, 17.37mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34140 | Internal Number: 34140 | Alias Number: 539020-000 | TE Connectivity | TE Store |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer On the tongue of the connector is the usable conductor cross-section area. The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength after processing. The conically shaped wire input wire can easily introduce sleeve enables stripped. The expanded insulation sleeve permits the use of a wide variety of Isilierungsdurchmesser.This text is machine translated. | Conrad |
PG R 22-16 COMM 22-18 MIL 2 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 17.37mm 5.54mm Tin Loose Piece | Avnet America |
TE 34140 Plasti-grip Terminal Ring M2 Stud Tin 22AWG Red | Rapid Electronics |
Pg R 22-16 Comm 22-18 Mil 2 | TE Connectivity 34140 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Softfinish Nut Driver 11/32" X 5" Rohs Compliant: Yes |Wiha 34140 | Newark Electronics |
Where can I find additional details, specifications and documents for a 34140?
Additional datasheets, footprints and schematics for 34140 are listed on our Part Details page. You can also find images and similar parts to 34140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34140 fall under?
The 34140 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34140 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34140 you can contact the distributor directly for product support, shipping queries etc.
Is the 34140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34140 have stock available?
Authorised distributors including TE Store, Conrad, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 34140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34140 often in real-time on the comparison pages.
What if I can't find stock of 34140?
You can fill out our help required form which you can use to request a quote for 34140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.