Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034136-0,
E82621-000 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
9,996
in stock
|
Buy Now | |
TE Store
from US$1.11
|
3,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
2,252
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,252
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
2,252
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
2,252
in stock
|
Buy Now | |
Farnell
from US$0.75
|
1,850
in stock
|
Buy Now | |
Boersig
from US$0.84
|
652
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1,212.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Splice Material | Copper |
Color | Yellow |
Insulation Sleeve Material | Vinyl |
Plating Material | Tin |
Weight per Piece | .43g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 22.098mm, .87in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Accessory Type | Splice |
Insulated | Yes |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
Parallel splice, PLASTI-GRIP, yellow | RS |
SPLICE,PG PARA 12-10 Splice Type: Parallel Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Parallel Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 34136 | Internal Number: 34136 | Alias Number: AMPS-0-0034136-0 | TE Connectivity | TE Store |
Terminals Splice Pg Para 12-10 |Amp Te Connectivity 34136 | Newark Electronics |
TE 34136 Plasti-grip Parallel Splice Tin 12-10AWG Yellow | Rapid Electronics |
TE Connectivity - AMP SPLICE,PG PARA 12-10 | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Splice Terminal 10-12AWG 22.1mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34136?
Additional datasheets, footprints and schematics for 34136 are listed on our Part Details page. You can also find images and similar parts to 34136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34136 fall under?
The 34136 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34136 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34136 you can contact the distributor directly for product support, shipping queries etc.
Is the 34136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34136 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 34136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34136 often in real-time on the comparison pages.
What if I can't find stock of 34136?
You can fill out our help required form which you can use to request a quote for 34136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.