Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034134-0,
A14754-000 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
4,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
13,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
9,960
in stock
|
Buy Now | |
element14
from US$0.49
|
9,960
in stock
|
Buy Now | |
Farnell
from US$0.34
|
9,960
in stock
|
Buy Now | |
TE Store
from US$0.79
|
4,441
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Weight per Piece | .904g |
Splice Material | Copper |
Insulation Sleeve Material | Vinyl |
Splice Features | Standard |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .76in, 19.304mm |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
TE Connectivity - AMP SPLICE,PG PARA 16-14 | Distrelec |
Terminal, Parallel Splice, 16-14Awg Rohs Compliant: Yes |Amp Te Connectivity 34134 | Newark Electronics |
TERMINAL, PARALLEL SPLICE, 16-14AWG | element14 |
SPLICE,PG PARA 16-14 Splice Type: Parallel Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Parallel Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 34134 | Internal Number: 34134 | Alias Number: A14754-000 | TE Connectivity | TE Store |
Parallel splice, PLASTI-GRIP, blue | RS |
Splice Terminal 14-16AWG 19.3mm Tin Loose Piece | Avnet America |
Parallel Wire Splice Connector, Blue, Insulated, Tin Plated 16 - 14 AWG | TE Connectivity 34134 | RS Americas |
Parallel Splice, 16 - 14 AWG, 0.760 in. L, Blue, Vinyl Insulation, 1000 Loose Piece | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 34134?
Additional datasheets, footprints and schematics for 34134 are listed on our Part Details page. You can also find images and similar parts to 34134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34134 fall under?
The 34134 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34134 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34134 you can contact the distributor directly for product support, shipping queries etc.
Is the 34134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34134 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 34134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34134 often in real-time on the comparison pages.
What if I can't find stock of 34134?
You can fill out our help required form which you can use to request a quote for 34134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.