Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$100.31
|
19
in stock
|
Buy Now | |
element14
from US$99.14
|
13
in stock
|
Buy Now | |
Farnell
from US$100.31
|
13
in stock
|
Buy Now | |
TestEquity
from US$103.31
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$96.97
|
-
|
Buy Now | |
RS Americas
from US$96.97
|
-
|
Buy Now | |
Distrelec
from US$97.01
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 3A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.2m |
Lead Length - Imperial | 46.8" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type B | 4mm Banana Plug |
Kit Contents | Two test leads (one red and one black) |
Lead Length | 1.2m |
Precision, Electronic, Test Leads | RS |
TEST LEAD SET, BLK, RED, 1.2M, 1KV, 3A | element14 |
Test Lead Set, Black, Red, 1.2M, 1Kv, 3A | Newark Electronics |
Test Lead, Right Angle Shrouded Banana Plug, 48 In., Black/Red, 3A, 1000V CAT II | Keysight Technologies 34133A | RS Americas |
Keysight Precision electronic test leads, Test Probe / Banana Plug, 4 mm, 90°, 1.2m, Black, Grey, Red | Distrelec |
Where can I find additional details, specifications and documents for a 34133A?
Additional datasheets, footprints and schematics for 34133A are listed on our Part Details page. You can also find images and similar parts to 34133A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34133A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34133A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34133A fall under?
The 34133A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 34133A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34133A you can contact the distributor directly for product support, shipping queries etc.
Is the 34133A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34133A have stock available?
Authorised distributors including RS, element14, Farnell, TestEquity and Newark Electronics have stock available or on a lead time for 34133A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34133A often in real-time on the comparison pages.
What if I can't find stock of 34133A?
You can fill out our help required form which you can use to request a quote for 34133A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.