Status: | Unknown |
---|---|
Series: | UST 1206 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.32
|
510
in stock
|
Buy Now |
![]() |
Farnell
from US$0.30
|
6,146
in stock
|
Buy Now |
![]() |
Sager
from US$0.27
|
5,000
in stock
|
Buy Now |
![]() |
element14
from US$0.29
|
3,186
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.32
|
3,000
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.45
|
2,000
in stock
|
Buy Now |
![]() |
TME
from US$0.33
|
1,136
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.25
|
1,000
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.05
|
977
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.41
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.28
|
-
|
Buy Now |
![]() |
Schukat Electronic
from US$0.30
|
-
|
Buy Now |
Buy Now |
Fuse Current | 10A |
---|---|
Product Range | UST 1206 Series |
Voltage Rating VAC | 32VAC |
Voltage Rating V DC | 63VDC |
Blow Characteristic | Slow Blow |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 100A |
Breaking Capacity Current DC | 100A |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 100A @ 63V DC / 32V AC 150A @ 24V AC / DC |
External Depth | 1.6mm |
External Height | 0.6mm |
External Width | 3.2mm |
Fuse Type Blowing Characteristic | Slow Blow |
FUSE, SMD, UST 1206, 10A | Farnell |
UST 1206, 10 A, 63 VDC, 32 VAC, TIME-LAG T, PCS., FUSE, SMT, 3.2 X 1.6 MM | Sager |
Time Lag 63 V 10 A Ø 3.2 x 1.6 x 0.6 mm Epoxyd Glass Surface Mount Fuse | Future Electronics |
Fuse Slow-Blow 3.2x1.6mm 10A 24-32VAC/32-63DC Epoxyd Glass PCB/SMT Taped-1000 | RS Americas |
Fuse: fuse | TME |
UST 1206 10A slow SMD 32V UL | Rutronik |
Schurter 3413.0328.22 UST SMD Fuse 3.2x1.6mm Time Delay 10A | Rapid Electronics |
UST 1206 Fuse 10A F | RS |
SMD Fuse, Time Delay, 10 A, 32 VAC, 63 VDC, 1206 [3216 Metric], UST 1206 | Avnet Abacus |
Fuse, Smd, 10A, 1206, Slow Blow | Newark Electronics |
SMD Fuse 1206 Time-lag 10A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 3413.0328.22?
Additional datasheets, footprints and schematics for 3413.0328.22 are listed on our Part Details page. You can also find images and similar parts to 3413.0328.22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3413.0328.22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3413.0328.22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3413.0328.22 fall under?
The 3413.0328.22 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3413.0328.22 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3413.0328.22 you can contact the distributor directly for product support, shipping queries etc.
Is the 3413.0328.22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3413.0328.22 have stock available?
Authorised distributors including Farnell, Sager, element14, Future Electronics and RS Americas have stock available or on a lead time for 3413.0328.22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3413.0328.22 often in real-time on the comparison pages.
What if I can't find stock of 3413.0328.22?
You can fill out our help required form which you can use to request a quote for 3413.0328.22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.