Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 341300-0 |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
77,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
77,340
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0442
|
77,340
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
77,340
in stock
|
Buy Now | |
Farnell
from US$0.06
|
62,000
in stock
|
Buy Now | |
Boersig
from US$0.0458
|
9,930
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pos-Lok Rec.mk2 Insulatornatur |Amp Te Connectivity 341300 | Newark Electronics |
POS-LOK REC.MK2 INSULATORNATUR | Rapid Electronics |
TE Connectivity PL 250 REC HSG 1P NYLON NAT PL 250 REC H | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
PL 250 REC HSG 1P NYLON NAT | TE Connectivity 341300 | RS Americas |
Where can I find additional details, specifications and documents for a 341300?
Additional datasheets, footprints and schematics for 341300 are listed on our Part Details page. You can also find images and similar parts to 341300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341300 fall under?
The 341300 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 341300 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341300 you can contact the distributor directly for product support, shipping queries etc.
Is the 341300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 341300 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 341300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341300 often in real-time on the comparison pages.
What if I can't find stock of 341300?
You can fill out our help required form which you can use to request a quote for 341300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.