Status: | Unknown |
---|---|
Series: | 3400N Series |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Noise Rating | 32dBA |
Flow Rate - Imperial | 49.4cu.ft/min |
Flow Rate - Metric | 84m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3400N Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 25mm |
Lead Length | 310mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Operating life Time | 27500h |
Panel Cutout Diameter | 89mm |
Power Consumption | 2.4W |
Resistance @ Tripping Temp | 30ohm |
Supply Voltage DC Max | 14V |
Supply Voltage DC Min | 8V |
Tripping Temperature | 50°C |
Type | Slim 92mm |
DC axial fan 92mm 12V 44 - 72m3/h | RS |
Dc Tubeaxial Fan |Ebm-Papst 3412NGV | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 2.5W 2700RPM 49.4CFM 32dB Flange Mount | Avnet America |
DC Fan, 12V, 92x92x25mm, 49.4CFM, 2.5W, 32dBA, 2700RPM, Wire Leads | ebm-papst 3412NGV | RS Americas |
FAN, V-SPEED, 92MM, 12VDC | element14 |
DC Fans Tubeaxial, 92x25mm, 12VDC, max 49.4CFM, max 2.5W, max 32dB, max 2700RPM, Sleeve | Sager |
Where can I find additional details, specifications and documents for a 3412NGV?
Additional datasheets, footprints and schematics for 3412NGV are listed on our Part Details page. You can also find images and similar parts to 3412NGV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3412NGV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3412NGV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3412NGV fall under?
The 3412NGV is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3412NGV when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3412NGV you can contact the distributor directly for product support, shipping queries etc.
Is the 3412NGV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3412NGV have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3412NGV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3412NGV often in real-time on the comparison pages.
What if I can't find stock of 3412NGV?
You can fill out our help required form which you can use to request a quote for 3412NGV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.