Status: | Unknown |
---|---|
Series: | 3400N Series |
RoHS: | Unknown |
Prices starting from US$13.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$29.14 |
106
|
Buy Now | |
RS Americas | US$13.85 |
691
|
Buy Now | |
element14 | US$20.43 |
330
|
Buy Now | |
Farnell | US$29.14 |
330
|
Buy Now | |
Distrelec | US$30.64 |
166
|
Buy Now | |
Transfer Multisort Elektronik | US$24.91 |
11
|
Buy Now | |
Newark Electronics | US$25.14 |
-
|
Buy Now | |
Avnet America | US$16.70 |
-
|
Buy Now | |
Sager | US$17.76 |
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Noise Rating | 39dBA |
Flow Rate - Imperial | 60cu.ft/min |
Flow Rate - Metric | 102m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3400N Series |
Power Rating | 3.2W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
DC Fan, 12V, 92x92x25mm, 60CFM, 3.2W, 39dBA, 3250RPM, Wire Leads | ebm-papst 3412NGHH | RS Americas |
AXIAL FAN, 92X25MM, 12VDC, 60CFM | element14 |
ebmpapst Axial Fan DC Sleeve 92x92x25.4mm 12V 3250min -1 100m³/h 2-Pin Stranded Wire | Distrelec |
DC Axial Fan, 92x25mm, 12V | RS |
Fan: DC | Transfer Multisort Elektronik |
Dc Fan, Axial, 92Mm, 12Vdc | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 3.2W 3250RPM 60CFM 39dB Flange Mount | Avnet America |
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 60CFM, 3.2W, 39dBA, 3250RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 3412NGHH?
Additional datasheets, footprints and schematics for 3412NGHH are listed on our Part Details page. You can also find images and similar parts to 3412NGHH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3412NGHH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3412NGHH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3412NGHH fall under?
The 3412NGHH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3412NGHH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3412NGHH you can contact the distributor directly for product support, shipping queries etc.
Is the 3412NGHH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3412NGHH have stock available?
Authorised distributors including RS Americas, element14, Farnell, Distrelec and RS have stock available or on a lead time for 3412NGHH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3412NGHH often in real-time on the comparison pages.
What if I can't find stock of 3412NGHH?
You can fill out our help required form which you can use to request a quote for 3412NGHH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.