Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.63
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
1,115
in stock
|
Buy Now | |
Conrad
from US$0.18
|
1,115
in stock
|
Buy Now | |
Powell Electronics
from US$0.52
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$28.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Unplated, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Stud Diameter | .25in, 6.35mm |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | 21.72mm, .855in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 170°C, 338°F |
Ring Tongue Terminal 14-16AWG 21.72mm 11.91mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Dryer Belt Rohs Compliant: Yes |Whirlpool 341241 | Newark Electronics |
Where can I find additional details, specifications and documents for a 34124-1?
Additional datasheets, footprints and schematics for 34124-1 are listed on our Part Details page. You can also find images and similar parts to 34124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34124-1 fall under?
The 34124-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34124-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 34124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34124-1 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Powell Electronics, Newark Electronics and Farnell have stock available or on a lead time for 34124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34124-1 often in real-time on the comparison pages.
What if I can't find stock of 34124-1?
You can fill out our help required form which you can use to request a quote for 34124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.