Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.94
|
962
in stock
|
Buy Now | |
Powell Electronics
from US$0.51
|
600
in stock
|
Buy Now | |
TTI Europe
from US$4.76
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | .449in, 11.4mm |
Barrel Inside Diameter | 1.549mm, .061in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminals Solis,ring 22-16,6,unpltd |Amp Te Connectivity 34105-3 | Newark Electronics |
SOLIS,RING,22-16,6,UNPLTD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34105-3 | Internal Number: 34105-3 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG Loose Piece | Avnet America |
Solis, Ring,22-16,6,Unpltd | TE Connectivity 34105-3 | RS Americas |
Where can I find additional details, specifications and documents for a 34105-3?
Additional datasheets, footprints and schematics for 34105-3 are listed on our Part Details page. You can also find images and similar parts to 34105-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34105-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34105-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34105-3 fall under?
The 34105-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34105-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34105-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 34105-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34105-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Powell Electronics and TTI Europe have stock available or on a lead time for 34105-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34105-3 often in real-time on the comparison pages.
What if I can't find stock of 34105-3?
You can fill out our help required form which you can use to request a quote for 34105-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.