Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.22 |
100
|
Buy Now | |
Farnell | US$0.16 |
11,812
|
Buy Now | |
Newark Electronics | US$0.25 |
11,792
|
Buy Now | |
element14 | US$0.16 |
11,692
|
Buy Now | |
TTI Europe | US$0.10 |
10,190
|
Buy Now | |
Rapid Electronics | US$0.19 |
9,000
|
Buy Now | |
Distrelec | US$0.16 |
7,000
|
Buy Now | |
Future Electronics | US$0.08 |
5,000
|
Buy Now | |
TE Store | US$0.23 |
4,440
|
Buy Now | |
Chip One Stop | US$0.22 |
2,000
|
Buy Now | |
Boersig | US$0.16 |
1,600
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
474
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .876in, 22.25mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.4 – 3.2mm, .094 – .126in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CRIMP TERMINAL, FEMALE, 0.2-7MM | Farnell |
Contact, Crimp, Socket, 18-14Awg, Crimp | Newark Electronics |
POSI-LOCK RECEPTACLE AWG18-14 | TTI Europe |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.08mm2 | Distrelec |
250 Series AWG 18-14 Non-Insulated Cable Mount Pre-Tin Receptacle Assembly | Future Electronics |
PL 250 REC TERMINAL 18-14 PTPB LP Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 341002-6 | Internal Number: 341002-6 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
Positive lock,receptacle,18-14awg,6.35mm | RS |
Quick Disconnect Terminal 14-18AWG RCP 22.3mm 7.4mm Pre-Tin Loose Piece | Avnet America |
Positive lock, receptacle,18-14awg,6.35mm | TE Connectivity 341002-6 | RS Americas |
POSI-LOCK RECEPTACLE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock Series |
RoHS: | Unknown |
Product Range | Positive Lock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2.4mm |
Contact Size | 14 |
Contact Termination | Crimp |
Material | Polyamide 6.6 |
Operating Temperature Max | 140°C |
Operating Temperature Min | 140°C |
Wire Area Size Max | 0.7m² |
Wire Area Size Min | 0.2m² |
Wire Size | 14AWG |
Wire Size Range (AWG) | 18-14 |
Where can I find additional details, specifications and documents for a 341002-6?
Additional datasheets, footprints and schematics for 341002-6 are listed on our Part Details page. You can also find images and similar parts to 341002-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341002-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341002-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341002-6 fall under?
The 341002-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 341002-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341002-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 341002-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 341002-6 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and Rapid Electronics have stock available or on a lead time for 341002-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341002-6 often in real-time on the comparison pages.
What if I can't find stock of 341002-6?
You can fill out our help required form which you can use to request a quote for 341002-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.