| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.13
| Distributor | Stock | ||
|---|---|---|---|
|
Boersig
from US$0.23
|
3,824
in stock
|
Buy Now |
|
Chip One Stop
from US$0.13
|
240
in stock
|
Buy Now |
|
RS
from US$0.42
|
0
in stock
|
Buy Now |
|
Newark Electronics
from US$0.31
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.19
|
0
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.35
|
0
in stock
|
Buy Now |
|
TME
from US$0.25
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.48
|
0
in stock
|
Buy Now |
|
element14
from US$0.30
|
0
in stock
|
Buy Now |
|
Conrad
from US$0.36
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.25
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.22
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.25
|
0
in stock
|
Buy Now |
|
TE Store
from US$0.26
|
0
in stock
|
Buy Now |
|
Sager
from US$0.25
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.21
|
0
in stock
|
Buy Now |
|
Heilind Europe
from US$0.16
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.27
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.26
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Fully Insulated | No |
|---|---|
| Plating Material | Pre-Tin |
| Connection Capacity | Single |
| Contact Base Material | Brass |
| Barrel Type | Open |
| Terminal & Splice Type | Receptacle |
| Terminal Orientation | Straight |
| Terminal Type | Receptacle |
| Crimp Type | F-Crimp |
| Mating Tab Thickness | .81mm, .032in |
| Receptacle Terminal Stock Thickness | .016in, .41mm |
| Mating Tab Width | 6.35mm, .25in |
| Accepts Wire Insulation Diameter Range | .141 – .169in, 3.6 – 4.3mm |
| Wire Size | 2.62 – 4.17mm², 13 – 11AWG |
| Overall Length | .896in, 22.76mm |
| UL Rating | Recognized |
| Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
| Mating Retention Type | Dimple |
| Wire Insulation Support | With |
| Comment | FLK-Wire: Normal Wire |
| Packaging Quantity | 500 |
| Packaging Method | Loose Piece/Carton |
| Insulated | No |
| Insertion Force | Low |
| Wire Stop | No |
| Wire/Cable Type | FLK |
| Sealable | No |
| Terminates To | Wire & Cable |
| Operating Temperature Range | -40 – 110°C, -40 – 230°F |
| Positive lock,receptacle,13-11awg,6.35mm | RS |
| Posi-Lock Receptacle |Amp Te Connectivity 341001-6 | Newark Electronics |
| Quick Disconnect Terminal 11-13.5AWG RCP 22.5mm 7.37mm Pre-Tin Loose Piece | Avnet America |
| TE Connectivity 341001-6 Positionsi-Lock Connector Female Unshrouded Automotive | Rapid Electronics |
| Terminal: flat | TME |
| POSITIVE LOCK, RECEPTACLE,13-11AWG,6.35MM | RS Americas |
| CRIMP TERMINAL, FEMALE, 2.5-4MM | element14 |
| TE Connectivity 341001-6 1 St. Bag | Conrad |
| Unisolierte Flachsteckhülse, 6,35 x 0,81 mm, 2,62 bis 4,17 mm², AWG 13 bis 11, Messing, verzinnt, 341001-6 | Buerklin |
| POSI-LOCK RECEPTACLE | TTI Europe |
| PL 250 REC TERMINAL 13-11 PTPB LP Quick Disconnect Terminal Type: Receptacle Insulation Option: Uninsulated Wire Size: 13 – 11 AWG Wire Size: 2.62 – 4.17 mm² Mating Tab Width: 6.35 mm Receptacle Uninsulated 13 – 11 AWG 2.62 – 4.17 mm² | Quick Disconnect | Part Number: 341001-6 | Internal Number: 341001-6 | TE Connectivity | TE Store |
| Automotive Connectors POSI-LOCK RECEPTACLE | Sager |
| Status: | Unknown |
|---|---|
| Series: | Positive Lock Series |
| RoHS: | Unknown |
| Product Range | Positive Lock Series |
|---|---|
| Contact Gender | Socket |
| Contact Termination Type | Crimp |
| For Use With | Positive Lock Connectors |
| Wire Size AWG Max | 12AWG |
| Wire Size AWG Min | 14AWG |
| Current Rating | - |
| Contact Material | Brass |
| Contact Plating | Tin Plated Contacts |
| SVHC | No SVHC (15-Jan-2018) |
| Cable Diameter Max | 4.3mm |
| Cable Diameter Min | 3.6mm |
| Contact Size | 11 |
| Contact Termination | Crimp |
| Material | Polyamide 6.6 |
| Operating Temperature Max | 140°C |
| Operating Temperature Min | 140°C |
| Wire Area Size Max | 4mm² |
| Wire Area Size Min | 2.5mm² |
| Wire Size | 11AWG |
| Wire Size Range (AWG) | 13-11 |
Where can I find additional details, specifications and documents for a 341001-6?
Additional datasheets, footprints and schematics for 341001-6 are listed on our Part Details page. You can also find images and similar parts to 341001-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341001-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341001-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341001-6 fall under?
The 341001-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 341001-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341001-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 341001-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 341001-6 have stock available?
Authorised distributors including Boersig, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 341001-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341001-6 often in real-time on the comparison pages.
What if I can't find stock of 341001-6?
You can fill out our help required form which you can use to request a quote for 341001-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.