Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Overall Length | .896in, 22.76mm |
Accepts Wire Insulation Diameter Range | .141 – .169in, 3.6 – 4.3mm |
Wire Size | 13 – 11AWG, 2.62 – 4.17mm² |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Other Tools PL 250 REC TERMINAL 13-11 PTPPB LP | Rapid Electronics |
Pl 250 Rec Terminal 13-11 Ptppb Lp |Amp Te Connectivity 341001-7 | Newark Electronics |
Quick Disconnect Terminal 11-13.5AWG RCP 22.5mm 7.37mm Pre-Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 341001-7?
Additional datasheets, footprints and schematics for 341001-7 are listed on our Part Details page. You can also find images and similar parts to 341001-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341001-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341001-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341001-7 fall under?
The 341001-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 341001-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341001-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 341001-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 341001-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 341001-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341001-7 often in real-time on the comparison pages.
What if I can't find stock of 341001-7?
You can fill out our help required form which you can use to request a quote for 341001-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.