Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.87
Supply Voltage Min | 20VAC |
---|---|
Supply Voltage Max | 300VAC |
Time Min | 0.1s |
Time Max | 9999999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Product Range | - |
Character Size | 7mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 20VAC |
---|---|
Supply Voltage Max | 300VAC |
Time Min | 0.1s |
Time Max | 9999999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Character Size | 7mm |
RoHS Compliant | Yes |
AC/DC HOUR METER 1/4" TERMINALS NONRESET | RS |
Hour Meter, 9999999.9 LCD, AC/DC, SAE Rnd Case, 1/4" QC, Non-Reset, 3410 Series | Trumeter 3410-3000 | RS Americas |
Lcd Hour Meter | Newark Electronics |
AC/DC Electronic Hour Meter, 9999999.9 hrs Count | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3410-3000?
Additional datasheets, footprints and schematics for 3410-3000 are listed on our Part Details page. You can also find images and similar parts to 3410-3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3410-3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3410-3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3410-3000 fall under?
The 3410-3000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 3410-3000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3410-3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3410-3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3410-3000 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3410-3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3410-3000 often in real-time on the comparison pages.
What if I can't find stock of 3410-3000?
You can fill out our help required form which you can use to request a quote for 3410-3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.