Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.83
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$32.72
|
7
in stock
|
Buy Now | |
element14
from US$46.49
|
7
in stock
|
Buy Now | |
Farnell
from US$27.28
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$29.06
|
-
|
Buy Now | |
RS Americas
from US$32.39
|
-
|
Buy Now | |
Carlton-Bates
from US$38.42
|
-
|
Buy Now |
Supply Voltage Min | 20VAC |
---|---|
Supply Voltage Max | 300VAC |
Time Min | 0.1s |
Time Max | 9999999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 20VAC |
---|---|
Supply Voltage Max | 300VAC |
Time Min | 0.1s |
Time Max | 9999999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
RoHS Compliant | Yes |
Electronic LCD Hour Meter Remote-Reset | RS |
Lcd Hour Meter, 8Digit, 20Vac To 300Vac | Newark Electronics |
HOUR METER, 9999999.9 H, 300 VAC | element14 |
Trumeter 3410-2010 AC/DC Hour Meter Flush Rect Case 1/4" Spade Term Reset | Rapid Electronics |
Hour Meter, 9999999.9 LCD, AC/DC, Flush R Case, 1/4" QC, w/Reset, 3410 Series | Trumeter 3410-2010 | RS Americas |
AC/DC Electronic Hour Meter, 9999999.9 hrs Count, Remote | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3410-2010?
Additional datasheets, footprints and schematics for 3410-2010 are listed on our Part Details page. You can also find images and similar parts to 3410-2010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3410-2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3410-2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3410-2010 fall under?
The 3410-2010 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 3410-2010 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3410-2010 you can contact the distributor directly for product support, shipping queries etc.
Is the 3410-2010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3410-2010 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 3410-2010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3410-2010 often in real-time on the comparison pages.
What if I can't find stock of 3410-2010?
You can fill out our help required form which you can use to request a quote for 3410-2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.