3410-0010 Part Information

Details for 3410-0010 by Trumeter

Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters

Part Downloads

Part Specifications

Supply Voltage Min 20VAC
Supply Voltage Max 300VAC
Panel Cutout Height 24.1mm
Panel Cutout Width 37mm
Product Range 3410 Series
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • HOUR METER, AC/DC, 300VAC, 24.1X37MM; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Time Min:-; Time Max:-; Panel Cutout Height:24.1mm; Panel Cutout Width:37mm; Product Range:3410 Series RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3410-0010?

Additional datasheets, footprints and schematics for 3410-0010 are listed in our Part Details tab. You can also find the 3410-0010 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3410-0010 in the Pricing & Inventory tab next to part details. You can view 3410-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3410-0010 fall under?

The 3410-0010 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.

Can I view similar or alternative parts?

You can view similar parts to 3410-0010 when available in the Hour Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3410-0010 you can contact the distributor directly for product support, shipping queries etc.

Is the 3410-0010 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3410-0010 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 3410-0010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3410-0010 often in real-time on the comparison pages.

What if I can't find stock of 3410-0010?

You can fill out our help required form which you can use to request a quote for 3410-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3410-0010

Loading...
Loading Results for 3410-0010
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us