Status: | Unknown |
---|---|
Series: | WEDGE-TAINER Series |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | Sheet Metals, Non Machined Cold Walls & PCB s |
Guide Width | 0.48" |
Guide Length | 8" |
Product Range | WEDGE-TAINER Series |
RoHS Compliant | No |
Card Guide, Wedge Trainer, Aluminium Alloy | Newark Electronics |
Where can I find additional details, specifications and documents for a 340L-100S-16C?
Additional datasheets, footprints and schematics for 340L-100S-16C are listed on our Part Details page. You can also find images and similar parts to 340L-100S-16C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 340L-100S-16C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 340L-100S-16C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 340L-100S-16C fall under?
The 340L-100S-16C is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 340L-100S-16C when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 340L-100S-16C you can contact the distributor directly for product support, shipping queries etc.
Is the 340L-100S-16C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 340L-100S-16C have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 340L-100S-16C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 340L-100S-16C often in real-time on the comparison pages.
What if I can't find stock of 340L-100S-16C?
You can fill out our help required form which you can use to request a quote for 340L-100S-16C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.