Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Red |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Tongue Thickness | .84mm, .033in |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Overall Length | 16.71mm, .658in |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Terminal Features | Slotted |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | Slotted Ring-001 |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
Pg Sltd 22-16 Comm 22-18 Mil 6 |Amp Te Connectivity 34090 | Newark Electronics |
Terminals PG SLTD 22-16 COMM 22-18 MIL 6 | Rapid Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Pg Sltd 22-16 Comm 22-18 Mil 6 | TE Connectivity 34090 | RS Americas |
Where can I find additional details, specifications and documents for a 34090?
Additional datasheets, footprints and schematics for 34090 are listed on our Part Details page. You can also find images and similar parts to 34090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34090 fall under?
The 34090 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34090 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34090 you can contact the distributor directly for product support, shipping queries etc.
Is the 34090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34090 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 34090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34090 often in real-time on the comparison pages.
What if I can't find stock of 34090?
You can fill out our help required form which you can use to request a quote for 34090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.