Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-4014,
500-095-0148 |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.35 |
11,900
|
Buy Now | |
TTI Europe | US$0.37 |
47,500
|
Buy Now | |
Rapid Electronics | US$0.46 |
30,284
|
Buy Now | |
RS Americas | US$0.21 |
23,584
|
Buy Now | |
Chip One Stop | US$0.35 |
21,393
|
Buy Now | |
element14 | US$0.40 |
10,263
|
Buy Now | |
Farnell | US$0.60 |
10,099
|
Buy Now | |
Future Electronics | US$0.16 |
10,000
|
Buy Now | |
Distrelec | US$0.59 |
8,891
|
Buy Now | |
Heilind Electronics | US$0.25 |
7,335
|
Buy Now | |
TE Store | US$0.34 |
6,808
|
Buy Now | |
Avnet America | US$0.16 |
5,550
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
1,467
|
Buy Now | |
Transfer Multisort Elektronik | US$0.62 |
262
|
Buy Now | |
Newark Electronics | US$0.21 |
164
|
Buy Now | |
Boersig | US$0.48 |
41
|
Buy Now | |
Sager | US$0.17 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Stud Diameter | 3.51mm, .138in |
Overall Length | 19.13mm, .753in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .84mm, .033in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | SPADE-020 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals NYL-FORK 22-16 RED #6 | Rapid Electronics |
Terminal Spade Tongue, 22-16AWG, 22-18 Mil, Straight Closed Barrel, PIDG Series | TE Connectivity 34080 | RS Americas |
Spade terminal, PIDG,red,AWG 22-16, M3.5 | RS |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | element14 |
CRIMP TERMINAL, SPADE, 3MM, RED | Farnell |
PIDG 22-16 AWG Red Non-Mating Insulated End Spade Tongue Terminal | Future Electronics |
TE Connectivity PIDG SPD 22-16 COMM 22-18MIL 6 Terminals | Distrelec |
PIDG SPD 22-16 COMM 22-18MIL 6 | Heilind Electronics |
PIDG SPD 22-16 COMM 22-18MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 34080 | Internal Number: 34080 | Alias Number: 4-16211-4014 | TE Connectivity | TE Store |
Spade Tongue Terminal 16-22AWG 19.13mm 7.54mm Tin Loose Piece | Avnet America |
Tip: fork | Transfer Multisort Elektronik |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34080?
Additional datasheets, footprints and schematics for 34080 are listed on our Part Details page. You can also find images and similar parts to 34080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34080 fall under?
The 34080 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34080 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34080 you can contact the distributor directly for product support, shipping queries etc.
Is the 34080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34080 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS Americas, Chip One Stop and RS have stock available or on a lead time for 34080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34080 often in real-time on the comparison pages.
What if I can't find stock of 34080?
You can fill out our help required form which you can use to request a quote for 34080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.