Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$3.04
|
750
in stock
|
Buy Now | |
Distrelec
from US$3.68
|
750
in stock
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Insulation Material | Nylon |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Material Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Serrated | Yes |
Splice Type | 3 - Way |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 221°F, 105°C |
Terminals 3-Way Splice 16-14 Awg Str |Amp Te Connectivity 34073 | Newark Electronics |
Terminals 3-WAY SPLICE 16-14 AWG STR | Rapid Electronics |
TE Connectivity TERMINAL PG 3-WAY LINK 16-14 Terminals 3 | Distrelec |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, Pg 3-Way Link 16-14 | TE Connectivity 34073 | RS Americas |
Where can I find additional details, specifications and documents for a 34073?
Additional datasheets, footprints and schematics for 34073 are listed on our Part Details page. You can also find images and similar parts to 34073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34073 fall under?
The 34073 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34073 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34073 you can contact the distributor directly for product support, shipping queries etc.
Is the 34073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34073 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34073 often in real-time on the comparison pages.
What if I can't find stock of 34073?
You can fill out our help required form which you can use to request a quote for 34073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.