Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal Length | .49in, 12.4mm |
Terminal Type | Tab |
Overall Length | 17.29mm, .681in |
Barrel Inside Diameter | .066in, 1.7mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Support | Without |
Heavy Duty | No |
Connects To | Tab |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Package |
Wire/Cable Type | Regular Wire |
Shape Description | TAB-001 |
Barrel Type | Closed Barrel |
Insulated | No |
Tab,budg 22-16 Rohs Compliant: Yes |Amp Te Connectivity 34060 | Newark Electronics |
Tab Tongue 16-22AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34060?
Additional datasheets, footprints and schematics for 34060 are listed on our Part Details page. You can also find images and similar parts to 34060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34060 fall under?
The 34060 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 34060 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34060 you can contact the distributor directly for product support, shipping queries etc.
Is the 34060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34060 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 34060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34060 often in real-time on the comparison pages.
What if I can't find stock of 34060?
You can fill out our help required form which you can use to request a quote for 34060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.