Status: | Unknown |
---|---|
Series: | OMF 125 Series |
RoHS: | Compliant |
Product Range | OMF 125 Series |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 125VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 100A |
RoHS Compliant | Yes |
Fuse, Smd, 3.15A, Fast Acting | Newark Electronics |
OMF125 Series Fast-Acting 125 VAC 3.15 A 7.4 x 3.1 mm SMT Non Resettable Fuse | Future Electronics |
OMF 125 FUSE 3.15A F | Avnet America |
Fuse, Board Mount, 3.15A, 125VAC/VDC | Schurter 3404.0048.22 | RS Americas |
Surface Mount Fuses OMF 125 FUSE 3.15A F | Sager |
Where can I find additional details, specifications and documents for a 3404.0048.22?
Additional datasheets, footprints and schematics for 3404.0048.22 are listed on our Part Details page. You can also find images and similar parts to 3404.0048.22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3404.0048.22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3404.0048.22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3404.0048.22 fall under?
The 3404.0048.22 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 3404.0048.22 when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3404.0048.22 you can contact the distributor directly for product support, shipping queries etc.
Is the 3404.0048.22 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3404.0048.22 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3404.0048.22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3404.0048.22 often in real-time on the comparison pages.
What if I can't find stock of 3404.0048.22?
You can fill out our help required form which you can use to request a quote for 3404.0048.22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.