Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Connector Type:N Type | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34025?
Additional datasheets, footprints and schematics for 34025 are listed on our Part Details page. You can also find images and similar parts to 34025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34025 fall under?
The 34025 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 34025 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34025 you can contact the distributor directly for product support, shipping queries etc.
Is the 34025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34025 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 34025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34025 often in real-time on the comparison pages.
What if I can't find stock of 34025?
You can fill out our help required form which you can use to request a quote for 34025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.