340238-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 340238-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 340238-000
Series Information for 340238-000 - TE Connectivity
  • Status: Active
  • Aliases: 340238-000, 9-1200194-4
  • Product Code: X272
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

MWTM-75/22-A/S-C(60)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Application Diameter (Min):
24mm
Recovered Wall Thickness (Max):
2.7mm
Application Diameter (Max):
68mm
Recovered Inside Diameter (Max):
22mm
Wall Thickness:
Medium
Expanded Inside Diameter (Min):
75mm
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Low Smoke Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
Yes
Thermal Resistance:
Applicable for Low Temperatures
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Emission Free:
No
Product Use:
Insulate, protect & seal power cable joints
Other Colors Available:
No
Spool Length:
60m
Product Availability:
China, EMEA, ANZPAC, ASIA, AMERICAS
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Material System:
Crosslinked Polyolefin
Component Design:
Heat Shrink
Shrink Ratio:
< 3:1
Coating Style:
Inline
Adhesive Coating:
Yes
Chemical Resistance:
Yes
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability