Status: | Unknown |
---|---|
Series: | OMF 63 Series |
RoHS: | Compliant |
Product Range | OMF 63 Series |
---|---|
Fuse Current | 1.6A |
Voltage Rating VAC | 63VAC |
Voltage Rating VDC | 63VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
RoHS Compliant | Yes |
SMD OMF F Fuse 1.6A 63V | RS |
OMF63 1.6A 63V SMT FAST | Rutronik |
Fuse, Smd, 1.6A, Fast Acting | Newark Electronics |
OMF 63 FUSE 1.6A F | Avnet America |
FUSE BRD MNT 1.6A 63VAC/VDC SMD | Schurter 3402.0011.11 | RS Americas |
Surface Mount Fuses OMF 63V 1.6A | Sager |
Where can I find additional details, specifications and documents for a 3402.0011.11?
Additional datasheets, footprints and schematics for 3402.0011.11 are listed on our Part Details page. You can also find images and similar parts to 3402.0011.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3402.0011.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3402.0011.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3402.0011.11 fall under?
The 3402.0011.11 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 3402.0011.11 when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3402.0011.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 3402.0011.11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3402.0011.11 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3402.0011.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3402.0011.11 often in real-time on the comparison pages.
What if I can't find stock of 3402.0011.11?
You can fill out our help required form which you can use to request a quote for 3402.0011.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.