Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 0 to 30A/250V 1/4" to 1/2" Diameter Fuses |
---|---|
Overall Length | 5" |
Product Range | - |
Tool Body Material | Nylon (Polyamide) |
Fuse Puller, Small | Newark Electronics |
FUSE PULLER, SMALL | element14 |
Fuse Puller, 0 to 30 A/250 V, 1/4 in. to1/2 in. diameter fuses, 5 in., Nylon | Ideal Industries 34-015 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34-015.?
Additional datasheets, footprints and schematics for 34-015. are listed on our Part Details page. You can also find images and similar parts to 34-015. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34-015. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34-015. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34-015. fall under?
The 34-015. is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 34-015. when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34-015. you can contact the distributor directly for product support, shipping queries etc.
Is the 34-015. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34-015. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 34-015..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34-015. often in real-time on the comparison pages.
What if I can't find stock of 34-015.?
You can fill out our help required form which you can use to request a quote for 34-015. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.