Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Solder Alloy | 97 3 Sn Cu |
---|---|
Melting Temperature | 230°C |
Density | 7.5g/mm³ |
Weight - Metric | 200g |
Weight - Imperial | 7.055oz |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 11mm |
External Length / Height | 440mm |
External Width | 11mm |
Material Composition | Sn97.0Cu3.0 |
Standard | DIN EN 29453 |
Weight | 200g |
Where can I find additional details, specifications and documents for a 340125?
Additional datasheets, footprints and schematics for 340125 are listed on our Part Details page. You can also find images and similar parts to 340125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 340125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 340125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 340125 fall under?
The 340125 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to 340125 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 340125 you can contact the distributor directly for product support, shipping queries etc.
Is the 340125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 340125 have stock available?
There is no stock from authorised distributors for 340125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 340125 often in real-time on the comparison pages.
What if I can't find stock of 340125?
You can fill out our help required form which you can use to request a quote for 340125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.