Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 1.65" |
---|---|
External Height - Metric | 42mm |
External Diameter - Imperial | 0.59" |
External Diameter - Metric | 15mm |
External Width - Imperial | 0.59" |
External Width - Metric | 15mm |
Handle Material | Stainless Steel |
Handle Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 100kg |
Colour | Natural |
External Length / Height | 42mm |
External Width | 15mm |
Height | 42mm |
Material | Stainless Steel |
Overall Height | 42mm |
Overall Width | 15mm |
Thread Size | M5 x 10 |
Bracket, S/Steel, End | Newark Electronics |
BRACKET, S/STEEL, END | element14 |
Where can I find additional details, specifications and documents for a 3401.0101?
Additional datasheets, footprints and schematics for 3401.0101 are listed on our Part Details page. You can also find images and similar parts to 3401.0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3401.0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3401.0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3401.0101 fall under?
The 3401.0101 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3401.0101 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3401.0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 3401.0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3401.0101 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3401.0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3401.0101 often in real-time on the comparison pages.
What if I can't find stock of 3401.0101?
You can fill out our help required form which you can use to request a quote for 3401.0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.