3400-0010 Industrial Automation & Control Gear by Unknown

LCD COUNTER 8-DIGITS 20VAC-300VAC / 10VDC-300VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.08

Distributor Stock
Logo for RS
RS
from US$28.08
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$31.46
43
in stock
Buy Now
Logo for element14
element14
from US$33.96
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$34.20
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.39
9
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$38.42
-
Buy Now

Specifications

No. of Digits / Alpha 8
Digit Height 7mm
Supply Voltage Min 20VAC
Supply Voltage Max 300VAC
Panel Cutout Height 24.1mm
Panel Cutout Width 36.8mm
Operating Temperature Max 85°C


3400-0010 Panel Displays & Instrumentation by Trumeter

LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Digits / Alpha 8
Digit Height 7mm
Supply Voltage Min 20VAC
Supply Voltage Max 300VAC
Panel Cutout Height 24.1mm
Panel Cutout Width 36.8mm
Operating Temperature Max 85°C

Alternative Descriptions

LCD Counter, 8-digit, AC/DC input, Rectangular, 1/4" QC, w/Reset, 3400 Series | Trumeter 3400-0010 | RS Americas
Lcd Counter, 8-Digits, 20Vac-300Vac/10Vdc-300Vdc | Newark Electronics
Electronic LCD Counter Remote-Reset | RS
AC/DC Electronic Counter, 1/4 in. Standard Spade Terminal | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3400-0010?

Additional datasheets, footprints and schematics for 3400-0010 are listed on our Part Details page. You can also find images and similar parts to 3400-0010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3400-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3400-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3400-0010 fall under?

The 3400-0010 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 3400-0010 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3400-0010 you can contact the distributor directly for product support, shipping queries etc.

Is the 3400-0010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3400-0010 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 3400-0010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3400-0010 often in real-time on the comparison pages.

What if I can't find stock of 3400-0010?

You can fill out our help required form which you can use to request a quote for 3400-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay