Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Connector Mounting | Bulkhead Mount |
Connector Mounting Orientation | Bulkhead |
Contact Plating | Gold Plated Contacts |
Huber+Suhner RF Adapter, Straight, SMA Socket - SMA Socket, 50Ohm | Distrelec |
Rf/Coaxial Adaptor, Inter Series Coaxial, Straight Bulkhead Adapter, Sma, Jack, Sma, Jack Rohs Compliant: Yes |Huber+Suhner 34 SMA-50-0-1/111NH | Newark Electronics |
ADAPTOR, SMA JACK, SMA JACK, 50OHM | element14 |
RF Adapters - Between Series, Sma Jack(F) To Sma Jack(F) Bulkhead | HUBER+SUHNER 34_SMA-50-0-1/111_NH | RS Americas |
Where can I find additional details, specifications and documents for a 34 SMA-50-0-1/111NH?
Additional datasheets, footprints and schematics for 34 SMA-50-0-1/111NH are listed on our Part Details page. You can also find images and similar parts to 34 SMA-50-0-1/111NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34 SMA-50-0-1/111NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34 SMA-50-0-1/111NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34 SMA-50-0-1/111NH fall under?
The 34 SMA-50-0-1/111NH is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 34 SMA-50-0-1/111NH when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34 SMA-50-0-1/111NH you can contact the distributor directly for product support, shipping queries etc.
Is the 34 SMA-50-0-1/111NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34 SMA-50-0-1/111NH have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 34 SMA-50-0-1/111NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34 SMA-50-0-1/111NH often in real-time on the comparison pages.
What if I can't find stock of 34 SMA-50-0-1/111NH?
You can fill out our help required form which you can use to request a quote for 34 SMA-50-0-1/111NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.