Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34_BNC-50-0-1/133_N?
Additional datasheets, footprints and schematics for 34_BNC-50-0-1/133_N are listed on our Part Details page. You can also find images and similar parts to 34_BNC-50-0-1/133_N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34_BNC-50-0-1/133_N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34_BNC-50-0-1/133_N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34_BNC-50-0-1/133_N fall under?
The 34_BNC-50-0-1/133_N is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 34_BNC-50-0-1/133_N when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34_BNC-50-0-1/133_N you can contact the distributor directly for product support, shipping queries etc.
Is the 34_BNC-50-0-1/133_N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34_BNC-50-0-1/133_N have stock available?
There is no stock from authorised distributors for 34_BNC-50-0-1/133_N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34_BNC-50-0-1/133_N often in real-time on the comparison pages.
What if I can't find stock of 34_BNC-50-0-1/133_N?
You can fill out our help required form which you can use to request a quote for 34_BNC-50-0-1/133_N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.