Status: | Unknown |
---|---|
Series: | Electro-Duct Type BA6 |
RoHS: | Unknown |
Product Range | Electro-Duct Type BA6 |
---|---|
External Width | 46mm |
External Height | 65mm |
Raceway / Duct Color | Grey, White |
Raceway / Duct Material | Vinyl |
Accessory Type | Wiring Duct |
Body Material | Vinyl |
RoHS Compliant | NA |
Electrical, Duct/Raceway (Trunking) | Newark Electronics |
Where can I find additional details, specifications and documents for a 34.185.6004.1?
Additional datasheets, footprints and schematics for 34.185.6004.1 are listed on our Part Details page. You can also find images and similar parts to 34.185.6004.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34.185.6004.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34.185.6004.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34.185.6004.1 fall under?
The 34.185.6004.1 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 34.185.6004.1 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34.185.6004.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 34.185.6004.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34.185.6004.1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 34.185.6004.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34.185.6004.1 often in real-time on the comparison pages.
What if I can't find stock of 34.185.6004.1?
You can fill out our help required form which you can use to request a quote for 34.185.6004.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.