Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$125.84
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
319
in stock
|
Buy Now | |
Relay Specialties
from US$3.36
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1
in stock
|
Buy Now | |
element14
from US$0.17
|
1
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$6.09
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
For Use With | Electroswitch 7000 7100 Series Pushbutton Switches |
---|---|
Accessory Type | Lock Washer |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Electroswitch 7000, 7100 Series Pushbutton Switches |
---|---|
Accessory Type | Lock Washer |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Type | Square Drive |
---|---|
AF Size - Imperial | 1/4" |
Drive Size - Imperial | 0.375" |
Drive Size - Metric | 9.525mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 34-08?
Additional datasheets, footprints and schematics for 34-08 are listed on our Part Details page. You can also find images and similar parts to 34-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34-08 fall under?
The 34-08 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 34-08 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 34-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34-08 have stock available?
Authorised distributors including RS Americas, RS, Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for 34-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34-08 often in real-time on the comparison pages.
What if I can't find stock of 34-08?
You can fill out our help required form which you can use to request a quote for 34-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.