Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 14.2mm |
---|---|
Length | 28.5mm |
Inner Diameter | 6.35mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | 220ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 14.2mm |
External Length / Height | 28.5mm |
Ferrite Case Style | Tubular |
Height | 28.5mm |
Impedance @ 25MHz Typ | 130ohm |
Internal Diameter | 6.35mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Outer Diameter | 14.2mm |
---|---|
Length | 28.5mm |
Inner Diameter | 6.35mm |
External Diameter | 14.2mm |
Ferrite Case Style | Tubular |
RoHS Compliant | Yes |
Ferrite Core, Cylindrical, 220 Ohm/100Mhz | Newark Electronics |
FERRITE CORE, CYLINDRICAL, 220 OHM | element14 |
Where can I find additional details, specifications and documents for a 33RH14.2X28.5X6.35?
Additional datasheets, footprints and schematics for 33RH14.2X28.5X6.35 are listed on our Part Details page. You can also find images and similar parts to 33RH14.2X28.5X6.35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33RH14.2X28.5X6.35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33RH14.2X28.5X6.35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33RH14.2X28.5X6.35 fall under?
The 33RH14.2X28.5X6.35 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 33RH14.2X28.5X6.35 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33RH14.2X28.5X6.35 you can contact the distributor directly for product support, shipping queries etc.
Is the 33RH14.2X28.5X6.35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33RH14.2X28.5X6.35 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 33RH14.2X28.5X6.35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33RH14.2X28.5X6.35 often in real-time on the comparison pages.
What if I can't find stock of 33RH14.2X28.5X6.35?
You can fill out our help required form which you can use to request a quote for 33RH14.2X28.5X6.35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.