Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$93.69
|
338
in stock
|
Buy Now | |
Rapid Electronics
from US$75.43
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$59.90
|
338
in stock
|
Buy Now | |
Farnell
from US$136.19
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$53.79
|
-
|
Buy Now | |
RS Americas
from US$56.39
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Tubes | Tube |
---|---|
Dimensions | Dia .44in, Dia 11.4mm |
Supply Current | 1.5mA |
Output/Span | 100mV |
Accuracy | ±0.1% Span Non-Linearity |
Pressure | 15psi |
Options | No Option |
Package | TO-8 |
Type | Differential |
Sensor Type | mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Board Mount Pressure Sensors 0-15psig DIFF. PORT | Rapid Electronics |
TE Connectivity 15PSID BOARD MOUNT PRESSURE SENSOR Board | Distrelec |
PRESSURE SENSOR IC'S | Farnell |
15Psid Board Mount Pressure Sensor |Te Connectivity 33A-015D | Newark Electronics |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Differential 8-Pin TO-8 | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 33A-015D?
Additional datasheets, footprints and schematics for 33A-015D are listed on our Part Details page. You can also find images and similar parts to 33A-015D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33A-015D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33A-015D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33A-015D fall under?
The 33A-015D is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 33A-015D when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33A-015D you can contact the distributor directly for product support, shipping queries etc.
Is the 33A-015D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33A-015D have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 33A-015D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33A-015D often in real-time on the comparison pages.
What if I can't find stock of 33A-015D?
You can fill out our help required form which you can use to request a quote for 33A-015D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.