Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 3.7" |
---|---|
External Width | 2.4" |
External Depth | 1.1" |
Battery Size Code | 9V |
Colour | Red |
No. of Batteries | 2 |
Continuity Tester | Newark Electronics |
Where can I find additional details, specifications and documents for a 3399?
Additional datasheets, footprints and schematics for 3399 are listed on our Part Details page. You can also find images and similar parts to 3399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3399 fall under?
The 3399 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3399 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3399 you can contact the distributor directly for product support, shipping queries etc.
Is the 3399 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3399 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 3399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3399 often in real-time on the comparison pages.
What if I can't find stock of 3399?
You can fill out our help required form which you can use to request a quote for 3399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.