338CKS035M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 35V, 20%, RADIAL

Status: Unknown
Series: CKS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Capacitance 3300µF
Voltage Rating 35V
Product Range CKS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 3300Uf, 35V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 338CKS035M?

Additional datasheets, footprints and schematics for 338CKS035M are listed on our Part Details page. You can also find images and similar parts to 338CKS035M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 338CKS035M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338CKS035M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 338CKS035M fall under?

The 338CKS035M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 338CKS035M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 338CKS035M you can contact the distributor directly for product support, shipping queries etc.

Is the 338CKS035M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 338CKS035M have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 338CKS035M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 338CKS035M often in real-time on the comparison pages.

What if I can't find stock of 338CKS035M?

You can fill out our help required form which you can use to request a quote for 338CKS035M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay