Status: | Unknown |
---|---|
Series: | 3386 Series |
RoHS: | Unknown |
Trimpot Type | Single Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 5kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 1Turns |
Product Range | 3386 Series |
RoHS Compliant | No |
Trimmer, Potentiometer, 5Kohm 1Turn Thru Hole | Newark Electronics |
SEALED,CERMET,3/8IN,SINGLETURN,5K,10%,TOP,T,BULK | Avnet America |
TRIMMER - 3/8in SQ ST CERMET | Bourns 3386T-1-502 | RS Americas |
Where can I find additional details, specifications and documents for a 3386T-1-502?
Additional datasheets, footprints and schematics for 3386T-1-502 are listed on our Part Details page. You can also find images and similar parts to 3386T-1-502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386T-1-502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386T-1-502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386T-1-502 fall under?
The 3386T-1-502 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3386T-1-502 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386T-1-502 you can contact the distributor directly for product support, shipping queries etc.
Is the 3386T-1-502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3386T-1-502 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3386T-1-502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386T-1-502 often in real-time on the comparison pages.
What if I can't find stock of 3386T-1-502?
You can fill out our help required form which you can use to request a quote for 3386T-1-502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.