Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
338435-000,
3-1192554-5 |
Jacket Color | Violet |
---|---|
Wire Color | Violet |
Conductor Material | Tin-Coated Copper |
Insulation Material | Radiation-Crosslinked, Modified PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 16AWG, 1.31mm² |
Conductor Diameter | .058in |
Overall Outside Diameter | .082in, 2.08mm |
Wire Diameter | .078in |
Strand Size | 29AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 55F |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable | Avnet America |
Where can I find additional details, specifications and documents for a 338435-000?
Additional datasheets, footprints and schematics for 338435-000 are listed on our Part Details page. You can also find images and similar parts to 338435-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338435-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338435-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338435-000 fall under?
The 338435-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 338435-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338435-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 338435-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338435-000 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 338435-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338435-000 often in real-time on the comparison pages.
What if I can't find stock of 338435-000?
You can fill out our help required form which you can use to request a quote for 338435-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.