Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1132637,
1136348 |
Prices starting from US$1.00
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | High |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Positions | 8 |
Keyed | No |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .124in, 3.15mm |
コネクタの高さ | 19.6mm |
Connector Height | .772in, 19.6mm |
PCB Thickness (Recommended) | 1.6mm, .062in |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Comment | True positioning of the solder tines may be affected by bulk packaging., Text molded into top of housing. |
Packaging Method | Tray, Loose Piece |
実装方法 | Loose Piece, Tray |
Packaging Quantity | 160 |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Conn/Ethernet Conn 8/8 MOD.JACK ASSY TE | Rapid Electronics |
TE Connectivity 8/8 MOD.JACK ASSY TE Modular Connectors / Ethernet Connectors 8/8 MOD.JACK ASSY TE | Distrelec |
Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Bulk Cat 3 | Avnet America |
8/8 Mod.jack Assy Te |Amp Te Connectivity 338360-1 | Newark Electronics |
8/8 MOD.JACK ASSY TE, RJ45 Connectors | TE Connectivity 338360-1 | RS Americas |
Where can I find additional details, specifications and documents for a 338360-1?
Additional datasheets, footprints and schematics for 338360-1 are listed on our Part Details page. You can also find images and similar parts to 338360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338360-1 fall under?
The 338360-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 338360-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 338360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338360-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for 338360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338360-1 often in real-time on the comparison pages.
What if I can't find stock of 338360-1?
You can fill out our help required form which you can use to request a quote for 338360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.