Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
No stock
|
Buy Now | |
TE Store
from US$3.73
|
2,309
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$3.53
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
780
in stock
|
Buy Now | |
Distrelec
from US$2.67
|
400
in stock
|
Buy Now | |
Future Electronics
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
RS Americas
from US$5.18
|
-
|
Buy Now | |
element14
from US$3.68
|
-
|
Buy Now | |
Boersig
from US$2.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Location | Lower |
---|---|
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | .5µm |
Contact Base Material | Phosphor Bronze |
Comment | For use with Right Angle Female Connectors, 5 Row, Type A., Shields are supplied and fitted separately as required. |
Packaging Quantity | 100 |
Connector Shielding Accessory Type | Shield |
Ground Component Type | Ground Return Shielding |
Z-PACK SHLD.LOWER A Connector Cover Type: Shield (Lower) Primary Product Material: Phosphor Bronze Shield (Lower) Phosphor Bronze | Connector Cap & Cover | Part Number: 338108-2 | Internal Number: 338108-2 | TE Connectivity | TE Store |
Hard Metric Connectors Z-Pack Shld.lower A Rohs Compliant: No |Amp Te Connectivity 338108-2 | Newark Electronics |
Hard Metric Connectors Z-PACK SHLD.LOWER A | Rapid Electronics |
TE Connectivity - AMP PCB Ferrules & Shield Z-PACK SHLDLOWER A | Distrelec |
Connector Accessories Ground Return Receptacle Shield | Avnet America |
Connector, Z-Pack Shld.Lower A | TE Connectivity 338108-2 | RS Americas |
CONNECTOR SHIELD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Connector Shield |
---|---|
For Use With | PCB Mount Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 338108-2?
Additional datasheets, footprints and schematics for 338108-2 are listed on our Part Details page. You can also find images and similar parts to 338108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338108-2 fall under?
The 338108-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 338108-2 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 338108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338108-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 338108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338108-2 often in real-time on the comparison pages.
What if I can't find stock of 338108-2?
You can fill out our help required form which you can use to request a quote for 338108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.