Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 2.54µm, 100µin |
---|---|
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
PCB Thickness (Recommended) | 1.6 – 3.2mm, .063 – .125in |
PCB Hole Diameter | .062in, 1.6mm |
Height Above PC Board | 28.2mm, 1.124in |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | 4.75mm, .187in |
Extension Below Board | .196in, 5mm |
Packaging Quantity | 600 |
Packaging Method | Loose Piece |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Quick Disconnect Terminal Tab 33.2mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 338098-1?
Additional datasheets, footprints and schematics for 338098-1 are listed on our Part Details page. You can also find images and similar parts to 338098-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338098-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338098-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338098-1 fall under?
The 338098-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 338098-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338098-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 338098-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338098-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 338098-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338098-1 often in real-time on the comparison pages.
What if I can't find stock of 338098-1?
You can fill out our help required form which you can use to request a quote for 338098-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.