338070-8 PCB Connectors by TE Connectivity

MICRO-MATCH FEM.SE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for RS
RS
from US$1.03
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.21
1,245
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.16
1,245
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.32
1,245
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.90
1,245
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.70
776
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.86
-
Buy Now
Logo for Boersig
Boersig
from US$0.91
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.72
-
Buy Now
Logo for Farnell
Farnell
from US$0.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Daisy Chain Without
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Positions 8
Ejection Latches Without
Contact Mating Area Plating Material Thickness 3 – 5µm, 118.11 – 196.85µin
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
Contact Termination Area Plating Thickness 3 – 5µm, 118.11 – 196.85µin
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Design Dual Beam
Contact Underplating Material Nickel
Contact Base Material Phosphor Bronze
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1.5A
Connector Length .578in, 14.7mm
Connector Height 5.8mm, .23in
PCB Thickness (Recommended) 1.6mm, .062in
コネクタの高さ 5.8mm
Row-to-Row Spacing 1.5mm
Operating Voltage 100VDC, 100VAC
Insulation Resistance 1000MΩ
Housing Material Polyester - GF
Centerline (Pitch) 1.27mm, .05in
Mating Entry Location Side
Housing Color Red
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Polarization With
Mating Retention With
PCB Mount Retention Without
Mating Alignment Type Polarization
Mating Alignment With
Contact Retention Type Within Housing Press-Fit
Panel Mount Feature Without
Mating Retention Type Latch
Circuit Application Signal
Solder Process Feature Board Standoff
Packaging Method Reel
Packaging Quantity 2500
実装方法 Reel
Header Type Shrouded
Type of Connector Female-on-Board
Connector Type Connector Assembly
Connector & Contact Terminates To Printed Circuit Board
製品タイプ Connector
Connector System Board-to-Board
Connector & Housing Type Receptacle
Termination Post & Tail Length .122in, 3.1mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C


Alternative Descriptions

Headers & Wire Housings Fob 8 Pos Top Entry |Amp Te Connectivity 338070-8 | Newark Electronics
Headers&Wire Housings FOB 8 POS TOP ENTRY | Rapid Electronics
TE Connectivity - AMP Micro-Match FOB 8 POS TOP ENTRY | Distrelec
MICRO-MATCH FEM.SE Connector System: Cable-to-Board Number of Positions: 8 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Cable-to-Board 8 2.54 mm .1" | Ribbon Cable Connector | Part Number: 338070-8 | Internal Number: 338070-8 | TE Connectivity | TE Store
Connector F 8 POS 1.27mm Solder | RS
Conn FFC Connector F 8 POS 1.27mm Solder ST Thru-Hole Reel | Avnet America
08P FMALE SIDE ENTRY MICROMAT. | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 338070-8?

Additional datasheets, footprints and schematics for 338070-8 are listed on our Part Details page. You can also find images and similar parts to 338070-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 338070-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338070-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 338070-8 fall under?

The 338070-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 338070-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 338070-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 338070-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 338070-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 338070-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 338070-8 often in real-time on the comparison pages.

What if I can't find stock of 338070-8?

You can fill out our help required form which you can use to request a quote for 338070-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay