Prices starting from US$0.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.81 |
1,106
|
Buy Now | |
Newark Electronics | US$0.87 |
4,224
|
Buy Now | |
Rapid Electronics | US$0.85 |
4,224
|
Buy Now | |
Chip One Stop | US$0.77 |
4,224
|
Buy Now | |
Distrelec | US$0.84 |
4,224
|
Buy Now | |
TE Store | US$1.81 |
4,126
|
Buy Now | |
element14 | US$0.85 |
1,106
|
Buy Now | |
Avnet America | US$0.80 |
-
|
Buy Now | |
Boersig | US$0.90 |
-
|
Buy Now | |
TTI Europe | US$0.66 |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Design | Dual Beam |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Connector Length | 12.2mm, .48in |
PCB Thickness (Recommended) | 1.6mm, .062in |
コネクタの高さ | 6.9mm |
Connector Height | .27in, 6.9mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Mating Entry Location | Top |
Housing Material | PA 4.6 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Polarization | With |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 900 |
Type of Connector | Female-on-Board |
Connector System | Board-to-Board |
Header Type | Shrouded |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 5.3mm, .208in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Headers & Wire Housings Fob 6 Pos Top Entry Smt |Amp Te Connectivity 338069-6 | Newark Electronics |
Headers&Wire Housings FOB 6 POS TOP ENTRY SMT | Rapid Electronics |
TE Connectivity - AMP Micro-Match FOB 6 POS TOP ENTRY SMT | Distrelec |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 6 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 338069-6 | Internal Number: 338069-6 | TE Connectivity | TE Store |
CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM | Farnell |
BTB CONN, RCPT, 6POS, 2ROW, 1.27MM | element14 |
Conn FFC Connector SKT 6 POS 2.54mm Solder ST SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 338069-6?
Additional datasheets, footprints and schematics for 338069-6 are listed on our Part Details page. You can also find images and similar parts to 338069-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338069-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338069-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338069-6 fall under?
The 338069-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 338069-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338069-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 338069-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338069-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 338069-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338069-6 often in real-time on the comparison pages.
What if I can't find stock of 338069-6?
You can fill out our help required form which you can use to request a quote for 338069-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.