Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19.2mm, .755in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.02 – 2.4mm, .04 – .094in |
Mating Tab Thickness | .032in, .81mm |
Wire Insulation Support | With |
Locking Lance Height | 1.3mm, .05in |
Mating Retention Type | Locking Lance |
Line | FASTON .250 |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
AMP338052-4 | Avnet America |
Where can I find additional details, specifications and documents for a 338052-4?
Additional datasheets, footprints and schematics for 338052-4 are listed on our Part Details page. You can also find images and similar parts to 338052-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338052-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338052-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338052-4 fall under?
The 338052-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 338052-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338052-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 338052-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338052-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 338052-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338052-4 often in real-time on the comparison pages.
What if I can't find stock of 338052-4?
You can fill out our help required form which you can use to request a quote for 338052-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.