Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 14 |
Contact Mating Area Plating Material Thickness | 118.11µin, 3µm |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Card Slot Depth | 7.9mm, .31in |
Height | 13.4mm, .53in |
Housing Color | Green |
Housing Material | Thermoplastic Polyester 20 % Glass Filled |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Open |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Row-to-Row Spacing | 5.08mm, .2in |
Termination Post & Tail Length | .13in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Coaxial Connectors |Amp Te Connectivity 338030-1 | Newark Electronics |
Standard Edge Connectors 14P.AMP-EDGE CONN. | Rapid Electronics |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 338030-1?
Additional datasheets, footprints and schematics for 338030-1 are listed on our Part Details page. You can also find images and similar parts to 338030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338030-1 fall under?
The 338030-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 338030-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 338030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338030-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 338030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338030-1 often in real-time on the comparison pages.
What if I can't find stock of 338030-1?
You can fill out our help required form which you can use to request a quote for 338030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.