337CKS025M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20% RADIAL

Status: Unknown
Series: CKS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
767
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
2,494
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
817
in stock
Buy Now
Logo for element14
element14
from US$0.13
817
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.21
41
in stock
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 25V
Product Range CKS Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 337CKS025M?

Additional datasheets, footprints and schematics for 337CKS025M are listed on our Part Details page. You can also find images and similar parts to 337CKS025M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 337CKS025M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 337CKS025M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 337CKS025M fall under?

The 337CKS025M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 337CKS025M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 337CKS025M you can contact the distributor directly for product support, shipping queries etc.

Is the 337CKS025M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 337CKS025M have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 337CKS025M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 337CKS025M often in real-time on the comparison pages.

What if I can't find stock of 337CKS025M?

You can fill out our help required form which you can use to request a quote for 337CKS025M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay