Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .11in, 2.79mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Stud Diameter | 4.17mm, .164in |
Overall Length | 18.36mm, .723in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Method | Carton |
Packaging Quantity | 500 |
Insulated | No |
Sealable | No |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg R 16-14Hd 8 |Amp Te Connectivity 33717 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Special Order: TERMINAL,BUDG R 16-14HD 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 33717 | Internal Number: 33717 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Screwdriver bit | Transfer Multisort Elektronik |
Wiha Bit, Torx, T6, 90mm | Distrelec |
Where can I find additional details, specifications and documents for a 33717?
Additional datasheets, footprints and schematics for 33717 are listed on our Part Details page. You can also find images and similar parts to 33717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33717 fall under?
The 33717 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33717 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33717 you can contact the distributor directly for product support, shipping queries etc.
Is the 33717 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33717 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 33717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33717 often in real-time on the comparison pages.
What if I can't find stock of 33717?
You can fill out our help required form which you can use to request a quote for 33717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.