Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.43
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$13.12
|
193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.95
|
53
in stock
|
Buy Now | |
Distrelec
from US$6.75
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$7.86
|
10
in stock
|
Buy Now | |
element14
from US$9.52
|
10
in stock
|
Buy Now | |
RS Americas
from US$365.00
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .11in, 2.79mm |
Overall Length | .723in, 18.36mm |
Stud Diameter | .138in, 3.51mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Stud Size | #6, M3.5 |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T25 |
Length | 70mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Wiha Bit, Torx, T25, 70mm | Distrelec |
Torx Bit, T25 X 70Mm | Newark Electronics |
TORX BIT, T25 X 70MM | element14 |
Where can I find additional details, specifications and documents for a 33716?
Additional datasheets, footprints and schematics for 33716 are listed on our Part Details page. You can also find images and similar parts to 33716 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33716 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33716 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33716 fall under?
The 33716 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33716 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33716 you can contact the distributor directly for product support, shipping queries etc.
Is the 33716 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33716 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 33716.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33716 often in real-time on the comparison pages.
What if I can't find stock of 33716?
You can fill out our help required form which you can use to request a quote for 33716 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.